Amphenol Sine Systems Connectors Circlr,Industrial,Metal,Assembld/Kitted RT00104SNH-K

Description
4POS,SQ FL RCPT KIT, FEM 18-16AWG, SHELL SZ10
Request a Quote Datasheet
Description
4POS,SQ FL RCPT KIT, FEM 18-16AWG, SHELL SZ10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RT00104SNH-K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RT00104SNH-K
Connectors Circlr,Industrial,Metal,Assembld/Kitted RT00104SNH-K
4POS,SQ FL RCPT KIT, FEM 18-16AWG, SHELL SZ10

4POS,SQ FL RCPT KIT, FEM 18-16AWG, SHELL SZ10

Buy Now
Singapore, Singapore
Electronic Connector
329-RT00104SNH-K
Electronic Connector 329-RT00104SNH-K
Standard Circular Connector Wall Mtg Recpt Sckt 16Awg 4 pin Product overview: RT00104SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00104SNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Wall Mtg Recpt Sckt 16Awg 4 pin Product overview: RT00104SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT00104SNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 889-1268-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1268-ND
Circular Connector Assemblies 889-1268-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel - 23AC1429 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
23AC1429
Industrial Circular, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel 23AC1429
INDUSTRIAL CIRCULAR, RCPT, 4POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 4POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT00104SNH-K 329-RT00104SNH-K 889-1268-ND 23AC1429
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Electronic Connector Circular Connector Assemblies Industrial Circular, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Voltage Rating 500 volts 250 volts
Current Rating 13.0 amps 13.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data