4 Position Circular Connector Receptacle, Female Sockets Crimp
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT00104SKNH03-K-ND | 02AH3474 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 250 volts |