Amphenol Sine Systems Circular Connector Assemblies RT00104PKNH03-K

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT00104PKNH03-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT00104PKNH03-K-ND
Circular Connector Assemblies 889-RT00104PKNH03-K-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - RT00104PKNH03-K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
RT00104PKNH03-K
Connectors Circlr,Industrial,Metal,Assembld/Kitted RT00104PKNH03-K
4P SQ FLG RCPT,CIRC MALE KIT,18-16AWG,IP69K MATED

4P SQ FLG RCPT,CIRC MALE KIT,18-16AWG,IP69K MATED

Buy Now
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel - 02AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
02AH3472
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel 02AH3472
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RT00104PKNH03-K-ND RT00104PKNH03-K 02AH3472
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details