Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
AMPHENOL CORPORATION
RSN116150 -- 2,4 POLE/10 AMP, 3 POLE/25 AMP, BOARD MOUNT AMPHENOL PCD
Amphenol Corporation
2,4 Pole/10 Amp, 3 Pole/25 Amp, Board Mount Amphenol Pcd
RSN116150
Description
2,4 pole/10 amp, 3 pole/25 amp, board mount
Newark, An Avnet Company
Done
Description
2,4 pole/10 amp, 3 pole/25 amp, board mount
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
2,4 Pole/10 Amp, 3 Pole/25 Amp, Board Mount Amphenol Pcd
31X7589
2,4 Pole/10 Amp, 3 Pole/25 Amp, Board Mount Amphenol Pcd
31X7589
2,4 pole/10 amp, 3 pole/25 amp, board mount
2,4 pole/10 amp, 3 pole/25 amp, board mount
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Board Mount Connectors
Product Number
31X7589
Product Name
2,4 Pole/10 Amp, 3 Pole/25 Amp, Board Mount Amphenol Pcd
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1362-2
Specs
Mounting
Through Hole
View Details
2
suppliers
RS Components, Ltd.
Ethernet Connectors
3316443
Specs
Category
Modular Connector and RJ Connector
Connector Type
RJ-45
Gender
Male / Plug; Female / Jack
View Details
kTB Solutions
PCB Connectors
NCA-ML2G-S-02
Specs
Connector Type
SMA; SSMA Male
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Rego Electronics Inc.
High Flow Power Backplane 1x1 Female Straight Press Fit Connector
80320S-D
Specs
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details