Reversed SMA Straight Crimp Plug
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Beryllium Copper RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009562 | 34M8350 |
| Product Name | Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |