Amphenol Corporation Low Profile 2 Pole/5A Relay Sk Rohs Compliant Amphenol Pcd RSE120158

Description
LOW PROFILE 2 POLE/5A RELAY SK
Request a Quote
Description
LOW PROFILE 2 POLE/5A RELAY SK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD RSE120158 - PEI-Genesis
Philadelphia, PA, United States
LOW PROFILE 2 POLE/5A RELAY SK

LOW PROFILE 2 POLE/5A RELAY SK

Buy Now
Low Profile 2 Pole/5A Relay Sk Rohs Compliant Amphenol Pcd - 88X5065 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile 2 Pole/5A Relay Sk Rohs Compliant Amphenol Pcd
88X5065
Low Profile 2 Pole/5A Relay Sk Rohs Compliant Amphenol Pcd 88X5065
LOW PROFILE 2 POLE/5A RELAY SK ROHS COMPLIANT: NO

LOW PROFILE 2 POLE/5A RELAY SK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD RSE120158 88X5065
Product Name Low Profile 2 Pole/5A Relay Sk Rohs Compliant Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details