Amphenol Industrial Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial RL9120-303-F1

Description
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial - 38Y7912 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial
38Y7912
Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial 38Y7912
CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 400A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38Y7912
Product Name Connector, Power Entry, Plug, 400A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details