Amphenol Industrial Rdlk Pin, 12Mm, Lug End, Nickel Plating; Product Range Amphenol Industrial RL9120-203-F1

Description
RDLK PIN, 12MM, LUG END, NICKEL PLATING; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
RDLK PIN, 12MM, LUG END, NICKEL PLATING; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rdlk Pin, 12Mm, Lug End, Nickel Plating; Product Range Amphenol Industrial - 68Y6474 - Newark, An Avnet Company
Chicago, IL, United States
Rdlk Pin, 12Mm, Lug End, Nickel Plating; Product Range Amphenol Industrial
68Y6474
Rdlk Pin, 12Mm, Lug End, Nickel Plating; Product Range Amphenol Industrial 68Y6474
RDLK PIN, 12MM, LUG END, NICKEL PLATING; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

RDLK PIN, 12MM, LUG END, NICKEL PLATING; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68Y6474
Product Name Rdlk Pin, 12Mm, Lug End, Nickel Plating; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details