Amphenol Industrial Electronic Connector RL9080-103

Description
Contact PIN Crimp ST Cable Mount Product overview: RL9080-103 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-RL9080-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount Product overview: RL9080-103 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-RL9080-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 332-RL9080-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-RL9080-103
Electronic Connector 332-RL9080-103
Contact PIN Crimp ST Cable Mount Product overview: RL9080-103 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-RL9080-103 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount Product overview: RL9080-103 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-RL9080-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - RL9080-103 - 962466-RL9080-103 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - RL9080-103
962466-RL9080-103
Circular Connectors - RL9080-103 962466-RL9080-103
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962466-RL9080-103 Termination: Screw Voltage Rating: 1 kV Current Rating: 200 A Gender: Male Orientation: Straight Diameter: 8 mm Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536695050 Voltage Rating (DC): 1 kV REACH SVHC: Unknown

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962466-RL9080-103
Termination: Screw
Voltage Rating: 1 kV
Current Rating: 200 A
Gender: Male
Orientation: Straight
Diameter: 8 mm
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050
Voltage Rating (DC): 1 kV
REACH SVHC: Unknown

Buy Now
Connector, Power Entry, Plug, 200A, 1Kv; Product Range Amphenol Industrial - 37X7759 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 200A, 1Kv; Product Range Amphenol Industrial
37X7759
Connector, Power Entry, Plug, 200A, 1Kv; Product Range Amphenol Industrial 37X7759
CONNECTOR, POWER ENTRY, PLUG, 200A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 200A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-RL9080-103 962466-RL9080-103 37X7759
Product Name Electronic Connector Circular Connectors - RL9080-103 Connector, Power Entry, Plug, 200A, 1Kv; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Termination Screw Screw
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details