CONNECTOR, POWER ENTRY, PLUG, 70A, 1KV; Product Range:RADLOK Series; Gender:Plug; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 37X7755 |
| Product Name | Connector, Power Entry, Plug, 70A, 1Kv; Product Range Amphenol Industrial |
| Gender | Male / Plug |