Amphenol Corporation NTC Thermistors RL3006-5340-140-D1

Description
NTC Thermistor 10k Disc, 8.1mm Dia x 3.8mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 8.1mm Dia x 3.8mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1680-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1680-ND
NTC Thermistors 235-1680-ND
NTC Thermistor 10k Disc, 8.1mm Dia x 3.8mm W

NTC Thermistor 10k Disc, 8.1mm Dia x 3.8mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 96B2948 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
96B2948
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 96B2948
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL30 Series; Thermistor Mounting:Through Hole; Beta Value (K):4615K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL30 Series; Thermistor Mounting:Through Hole; Beta Value (K):4615K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1680-ND 96B2948
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
NTC Thermistors - 20021086-02 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details