Amphenol Corporation Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors RL2010-54.1K-138-D1

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4561K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4561K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 30M7997 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
30M7997
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 30M7997
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4561K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4561K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 30M7997
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-701132-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 30000 ohms
View Details