NTC Thermistor 300 Disc, 5.6mm Dia x 4.3mm W
NTC THERMISTOR; Zero Power Resistance at 25°C:300ohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):3468K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | KC015N-ND | 30M7995 |
| Product Name | NTC Thermistors | Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors |
| Package / Electrode Type | Bead |