Amphenol Corporation NTC Thermistors RL2007-1723-103-SA

Description
NTC Thermistor 3k Disc, 5.6mm Dia x 4.1mm W
Request a Quote Datasheet
Description
NTC Thermistor 3k Disc, 5.6mm Dia x 4.1mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC004E-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC004E-ND
NTC Thermistors KC004E-ND
NTC Thermistor 3k Disc, 5.6mm Dia x 4.1mm W

NTC Thermistor 3k Disc, 5.6mm Dia x 4.1mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 96F3314 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
96F3314
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 96F3314
NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number KC004E-ND 96F3314
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026071-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -55 to 105 C (-67 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7691864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details