Amphenol Corporation Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors RL2006-1600103T10

Description
NTC Thermistor; Zero Power Resistance at 25°C:2.786kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Description
NTC Thermistor; Zero Power Resistance at 25°C:2.786kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 46F437 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
46F437
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 46F437
NTC Thermistor; Zero Power Resistance at 25°C:2.786kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC Thermistor; Zero Power Resistance at 25°C:2.786kohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46F437
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1218216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 20033258-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details