Amphenol Corporation NTC Thermistors RL2006-125-73-D1

Description
NTC Thermistor 200 Disc, 5.6mm Dia x 3.8mm W
Request a Quote Datasheet
Description
NTC Thermistor 200 Disc, 5.6mm Dia x 3.8mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC014N-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC014N-ND
NTC Thermistors KC014N-ND
NTC Thermistor 200 Disc, 5.6mm Dia x 3.8mm W

NTC Thermistor 200 Disc, 5.6mm Dia x 3.8mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 20F732 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
20F732
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 20F732
NTC THERMISTOR; Zero Power Resistance at 25°C:200ohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):3468K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:200ohm; Product Range:RL20 Series; Thermistor Mounting:Through Hole; Beta Value (K):3468K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number KC014N-ND 20F732
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details