Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors RL1005-130.9K-155-D1

Description
Win Source Part Number: 1123562-RL1005-130.9 K-155-D1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: RL1005 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 250k Resistance Tolerance: ±10% B25/85: 4793K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Disc, 2.8mm Dia x 3.3mm W Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Base Product Number: RL1005
Request a Quote Datasheet
Description
Win Source Part Number: 1123562-RL1005-130.9 K-155-D1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: RL1005 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 250k Resistance Tolerance: ±10% B25/85: 4793K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Disc, 2.8mm Dia x 3.3mm W Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Base Product Number: RL1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1123562-RL1005-130.9K-155-D1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1123562-RL1005-130.9K-155-D1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1123562-RL1005-130.9K-155-D1
Win Source Part Number: 1123562-RL1005-130.9 K-155-D1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: RL1005 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 250k Resistance Tolerance: ±10% B25/85: 4793K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Disc, 2.8mm Dia x 3.3mm W Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Base Product Number: RL1005

Win Source Part Number: 1123562-RL1005-130.9K-155-D1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: RL1005
Package: Bulk
Standard Package: 2,500
Resistance in Ohms @ 25°C: 250k
Resistance Tolerance: ±10%
B25/85: 4793K
Length - Lead Wire: 1.50" (38.00mm)
Mounting Type: Through Hole
Package / Case: Disc, 2.8mm Dia x 3.3mm W
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Base Product Number: RL1005

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1123562-RL1005-130.9K-155-D1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers