Amphenol Corporation NTC Thermistors RL1003-1746-97-D1

Description
NTC Thermistor 3k Disc, 2.8mm Dia x 2.8mm W
Request a Quote Datasheet
Description
NTC Thermistor 3k Disc, 2.8mm Dia x 2.8mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC004N-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC004N-ND
NTC Thermistors KC004N-ND
NTC Thermistor 3k Disc, 2.8mm Dia x 2.8mm W

NTC Thermistor 3k Disc, 2.8mm Dia x 2.8mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 18C2298 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
18C2298
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 18C2298
NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:RL10 Series; Thermistor Mounting:Through Hole; Beta Value (K):3965K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:3kohm; Product Range:RL10 Series; Thermistor Mounting:Through Hole; Beta Value (K):3965K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number KC004N-ND 18C2298
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 100000 ohms
View Details