Amphenol Corporation NTC Thermistors RL0503-1248-73-MS

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC001T-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC001T-ND
NTC Thermistors KC001T-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Ntc Thermistor, 2Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 59J7489 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
59J7489
Ntc Thermistor, 2Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors 59J7489
NTC THERMISTOR, 2KOHM, +1+C, RADIAL; Zero Power Resistance at 25°C:2kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR, 2KOHM, +1+C, RADIAL; Zero Power Resistance at 25°C:2kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number KC001T-ND 59J7489
Product Name NTC Thermistors Ntc Thermistor, 2Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details