Amphenol Industrial EV Connectors RL01201-120RE

Description
Amphenol Industrial RL01201-120RE
Request a Quote Datasheet
Description
Amphenol Industrial RL01201-120RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2390410 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390410
EV Connectors 2390410
Amphenol Industrial RL01201-120RE

Amphenol Industrial RL01201-120RE

Supplier's Site
Philadelphia, PA, United States
12MM RDLK 120MM RED TUB

12MM RDLK 120MM RED TUB

Buy Now
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial - 37X7754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial
37X7754
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial 37X7754
CONNECTOR, POWER ENTRY, RCPT, 400A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 400A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2390410 Amphenol RL01201-120RE 37X7754
Product Name EV Connectors Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details