Amphenol Industrial Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial RL01201-120BK

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Philadelphia, PA, United States
12MM RDLK 120MM BLACK TUB

12MM RDLK 120MM BLACK TUB

Buy Now
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial - 37X7753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial
37X7753
Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial 37X7753
CONNECTOR, POWER ENTRY, RCPT, 400A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 400A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RL01201-120BK Amphenol RL01201-120BK 37X7753
Product Name Connector, Power Entry, Rcpt, 400A, 1Kv; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products