Amphenol Industrial Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial RL01001-95BK

Description
10MM RDLK 95MM BLACK TUB
Request a Quote Datasheet
Description
10MM RDLK 95MM BLACK TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
10MM RDLK 95MM BLACK TUB

10MM RDLK 95MM BLACK TUB

Buy Now
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial - 37X7750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial
37X7750
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial 37X7750
CONNECTOR, POWER ENTRY, RCPT, 300A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 300A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol RL01001-95BK 37X7750
Product Name Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details