Amphenol Industrial EV Connectors RL01001-95

Description
10MM RDLK 95MM ORANGE TUB
Request a Quote Datasheet
Description
10MM RDLK 95MM ORANGE TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
10MM RDLK 95MM ORANGE TUB

10MM RDLK 95MM ORANGE TUB

Buy Now
EV Connectors - 2390400 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390400
EV Connectors 2390400
Amphenol Industrial RL01001-95

Amphenol Industrial RL01001-95

Supplier's Site
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial - 37X7749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial
37X7749
Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial 37X7749
CONNECTOR, POWER ENTRY, RCPT, 300A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 300A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL01001-95 2390400 37X7749
Product Name EV Connectors Connector, Power Entry, Rcpt, 300A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products