Amphenol Industrial EV Connectors RL01001-70BK

Description
Amphenol Industrial RL01001-70BK
Request a Quote Datasheet
Description
Amphenol Industrial RL01001-70BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2390395 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390395
EV Connectors 2390395
Amphenol Industrial RL01001-70BK

Amphenol Industrial RL01001-70BK

Supplier's Site
Philadelphia, PA, United States
10MM RDLK 70MM BLACK TUB

10MM RDLK 70MM BLACK TUB

Buy Now
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial - 37X7747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial
37X7747
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial 37X7747
CONNECTOR, POWER ENTRY, RCPT, 250A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 250A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2390395 Amphenol RL01001-70BK 37X7747
Product Name EV Connectors Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details