Amphenol Industrial EV Connectors RL00801-50BK

Description
8MM RDLK 50MM BLACK TUB
Request a Quote Datasheet
Description
8MM RDLK 50MM BLACK TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
8MM RDLK 50MM BLACK TUB

8MM RDLK 50MM BLACK TUB

Buy Now
EV Connectors - 2390382 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390382
EV Connectors 2390382
Amphenol Industrial RL00801-50BK

Amphenol Industrial RL00801-50BK

Supplier's Site
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial - 37X7741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial
37X7741
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial 37X7741
CONNECTOR, POWER ENTRY, RCPT, 200A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 200A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL00801-50BK 2390382 37X7741
Product Name EV Connectors Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details