Amphenol Industrial EV Connectors RL00801-50

Description
Amphenol Industrial RL00801-50
Request a Quote Datasheet
Description
Amphenol Industrial RL00801-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2390380 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390380
EV Connectors 2390380
Amphenol Industrial RL00801-50

Amphenol Industrial RL00801-50

Supplier's Site
Philadelphia, PA, United States
8MM RDLK 50MM ORANGE TUB

8MM RDLK 50MM ORANGE TUB

Buy Now
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial - 37X7740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial
37X7740
Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial 37X7740
CONNECTOR, POWER ENTRY, RCPT, 200A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp

CONNECTOR, POWER ENTRY, RCPT, 200A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2390380 Amphenol RL00801-50 37X7740
Product Name EV Connectors Connector, Power Entry, Rcpt, 200A, 1Kv; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details