Amphenol Industrial EV Connectors RL00801-35BK

Description
8MM RDLK 35MM BLACK TUB
Request a Quote Datasheet
Description
8MM RDLK 35MM BLACK TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
8MM RDLK 35MM BLACK TUB

8MM RDLK 35MM BLACK TUB

Buy Now
EV Connectors - 2390375 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390375
EV Connectors 2390375
Amphenol Industrial RL00801-35BK

Amphenol Industrial RL00801-35BK

Supplier's Site
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial - 37X7738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial
37X7738
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial 37X7738
CONNECTOR, POWER ENTRY, RCPT, 150A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 150A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL00801-35BK 2390375 37X7738
Product Name EV Connectors Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details