Amphenol Industrial EV Connectors RL00801-35

Description
8MM RDLK 35MM ORANGE TUB
Request a Quote Datasheet
Description
8MM RDLK 35MM ORANGE TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
8MM RDLK 35MM ORANGE TUB

8MM RDLK 35MM ORANGE TUB

Buy Now
EV Connectors - 2390373 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390373
EV Connectors 2390373
Amphenol Industrial RL00801-35

Amphenol Industrial RL00801-35

Supplier's Site
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial - 37X7737 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial
37X7737
Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial 37X7737
CONNECTOR, POWER ENTRY, RCPT, 150A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 150A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL00801-35 2390373 37X7737
Product Name EV Connectors Connector, Power Entry, Rcpt, 150A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details