Amphenol Industrial EV Connectors RL00571-25RE

Description
5.7MM RDLK 25MM RED TUB
Request a Quote Datasheet
Description
5.7MM RDLK 25MM RED TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
5.7MM RDLK 25MM RED TUB

5.7MM RDLK 25MM RED TUB

Buy Now
EV Connectors - 2390371 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390371
EV Connectors 2390371
Amphenol Industrial RL00571-25RE

Amphenol Industrial RL00571-25RE

Supplier's Site
Connector, Power Entry, Rcpt, 120A, 1Kv; Product Range Amphenol Industrial - 37X7736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 120A, 1Kv; Product Range Amphenol Industrial
37X7736
Connector, Power Entry, Rcpt, 120A, 1Kv; Product Range Amphenol Industrial 37X7736
CONNECTOR, POWER ENTRY, RCPT, 120A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 120A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL00571-25RE 2390371 37X7736
Product Name EV Connectors Connector, Power Entry, Rcpt, 120A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details