5.7MM RDLK 25MM ORANGE TUB
CONNECTOR, POWER ENTRY, RCPT, 120A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes
| PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol RL00571-25 | 2390367 | 37X7734 |
| Product Name | EV Connectors | Connector, Power Entry, Rcpt, 120A, 1Kv; Product Range Amphenol Industrial | |
| Gender | Female / Jack |