Amphenol Industrial EV Connectors RL00361-10RE

Description
3.6MM RDLK 10MM RED TUB
Request a Quote Datasheet
Description
3.6MM RDLK 10MM RED TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
3.6MM RDLK 10MM RED TUB

3.6MM RDLK 10MM RED TUB

Buy Now
EV Connectors - 2390360 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390360
EV Connectors 2390360
Amphenol Industrial RL00361-10RE

Amphenol Industrial RL00361-10RE

Supplier's Site
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial - 37X7733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
37X7733
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial 37X7733
CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RL00361-10RE 2390360 37X7733
Product Name EV Connectors Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details