Amphenol Industrial EV Connectors RL00361-10BK

Description
Amphenol Industrial RL00361-10BK
Request a Quote Datasheet
Description
Amphenol Industrial RL00361-10BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2390358 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390358
EV Connectors 2390358
Amphenol Industrial RL00361-10BK

Amphenol Industrial RL00361-10BK

Supplier's Site
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial - 37X7732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
37X7732
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial 37X7732
CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2390358 37X7732
Product Name EV Connectors Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers