Amphenol Industrial Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial RL00361-10

Description
3.6MM RDLK 10MM ORANGE TUB
Request a Quote Datasheet
Description
3.6MM RDLK 10MM ORANGE TUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
3.6MM RDLK 10MM ORANGE TUB

3.6MM RDLK 10MM ORANGE TUB

Buy Now
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial - 37X7731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
37X7731
Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial 37X7731
CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 70A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol RL00361-10 37X7731
Product Name Connector, Power Entry, Rcpt, 70A, 1Kv; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details