Amphenol Sine Systems Modular/Ethernet Connector Plug Housings RJX8MB

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector Plug Housings - 889-1870-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Plug Housings
889-1870-ND
Modular/Ethernet Connector Plug Housings 889-1870-ND
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Holder Black

Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Holder Black

Buy Now Datasheet
Connector, Xlr Rj45, Plug, 8Pos, Cable; No. Of Contacts Amphenol - 23AC1165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Rj45, Plug, 8Pos, Cable; No. Of Contacts Amphenol
23AC1165
Connector, Xlr Rj45, Plug, 8Pos, Cable; No. Of Contacts Amphenol 23AC1165
CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:XLRnet Series; Connector Type:RJ45 RoHS Compliant: Yes

CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:XLRnet Series; Connector Type:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJX8MB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8MB
Modular Connectors / Ethernet Connectors RJX8MB
Modular Connectors / Ethernet Connectors XLRnet Plug Housing Black

Modular Connectors / Ethernet Connectors XLRnet Plug Housing Black

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJX8MB 889-1870-ND 23AC1165 RJX8MB
Product Name Modular/Ethernet Connector Plug Housings Connector, Xlr Rj45, Plug, 8Pos, Cable; No. Of Contacts Amphenol Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data