Amphenol Corporation Connector, Xlr Rj45, Plug, 8Pos, Cable; Product Range Amphenol RJX8M

Description
CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; Product Range:XLRnet Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol RJ45 Plug Connectors; Connector Body Material:Zinc Alloy Body; Connector Type:RJ45 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; Product Range:XLRnet Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol RJ45 Plug Connectors; Connector Body Material:Zinc Alloy Body; Connector Type:RJ45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Rj45, Plug, 8Pos, Cable; Product Range Amphenol - 23AC1164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Rj45, Plug, 8Pos, Cable; Product Range Amphenol
23AC1164
Connector, Xlr Rj45, Plug, 8Pos, Cable; Product Range Amphenol 23AC1164
CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; Product Range:XLRnet Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Amphenol RJ45 Plug Connectors; Connector Body Material:Zinc Alloy Body; Connector Type:RJ45 RoHS Compliant: Yes

CONNECTOR, XLR RJ45, PLUG, 8POS, CABLE; Product Range:XLRnet Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:-; For Use With:Amphenol RJ45 Plug Connectors; Connector Body Material:Zinc Alloy Body; Connector Type:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AC1164
Product Name Connector, Xlr Rj45, Plug, 8Pos, Cable; Product Range Amphenol
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details