Conn RJ-45 F 8 POS IDT ST Panel Mount 8 Terminal 1 Port Cat 5e Box Product overview: RJX8FD5110 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJX8FD5110 can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PANEL MOUNT
Win Source Part Number: 977361-RJX8FD5110
Category: Connectors, Interconnects>Modula
Series: XLRnet
Connector Type: Jack
Number of Rows: 1
Termination: IDC, Color Coded Block
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic, Glass Filled
Applications: 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+)
Orientation: Straight
Number of Ports: 1
Standard Package: 100
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Shield Material: Thermoplastic, Glass Filled
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: Amphenol Audio
Other Names: 889-RJX8FD5110
Base Product Number: RJX8F
Modular Connectors / Ethernet Connectors XLRnet D TYPE IDC 1 10 TERMINALS CAT5E
CONNECTOR, RJ45, JACK, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Chassis Mount; Shielding:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 366-RJX8FD5110 | 889-RJX8FD5110-ND | 977361-RJX8FD5110 | RJX8FD5110 | 77AC3222 |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, Idc; Modular Connector Type Amphenol Sine/tuchel |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Panel Mount, Flange | Panel Mount, Flange | Chassis Mount | ||
| Gender | Female / Jack | Female / Jack |