Amphenol Sine Systems Modular/Ethernet Connector (RJ45) Jacks With Magnetics RJX8FB3HB

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 889-RJX8FB3HB-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
889-RJX8FB3HB-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 889-RJX8FB3HB-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
XLR Connectors - 197443 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
197443
XLR Connectors 197443
Amphenol Industrial RJX8FB3HB

Amphenol Industrial RJX8FB3HB

Supplier's Site
Connector, R/a, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel - 77AC3219 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel
77AC3219
Connector, R/a, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel 77AC3219
CONNECTOR, R/A, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP40; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, R/A, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:IP40; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJX8FB3HB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FB3HB
Modular Connectors / Ethernet Connectors RJX8FB3HB
Modular Connectors / Ethernet Connectors XLRnet B TYPE HORIZ PCB CLASS D

Modular Connectors / Ethernet Connectors XLRnet B TYPE HORIZ PCB CLASS D

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RJX8FB3HB-ND 197443 77AC3219 RJX8FB3HB
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics XLR Connectors Connector, R/a, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack Audio / Video Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Through Hole PCB Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1990-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003603AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99046-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details