Amphenol Sine Systems XLR Connectors RJX8FA3VB

Description
Amphenol Industrial RJX8FA3VB
Request a Quote Datasheet
Description
Amphenol Industrial RJX8FA3VB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 197452 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
197452
XLR Connectors 197452
Amphenol Industrial RJX8FA3VB

Amphenol Industrial RJX8FA3VB

Supplier's Site
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 889-RJX8FA3VB-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
889-RJX8FA3VB-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 889-RJX8FA3VB-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel - 77AC3218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel
77AC3218
Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel 77AC3218
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJX8FA3VB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FA3VB
Modular Connectors / Ethernet Connectors RJX8FA3VB
Modular Connectors / Ethernet Connectors XLRnet A TYPE VERT PCB CLASS D

Modular Connectors / Ethernet Connectors XLRnet A TYPE VERT PCB CLASS D

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 197452 889-RJX8FA3VB-ND 77AC3218 RJX8FA3VB
Product Name XLR Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Sine/tuchel Modular Connectors / Ethernet Connectors
Connector Type Audio / Video RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Straight Straight
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data