Amphenol Corporation Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions RJSSE-5381-02

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions - 84K8206 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions
84K8206
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions 84K8206
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSSE-5381-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSSE-5381-02
Modular Connectors / Ethernet Connectors RJSSE-5381-02
Modular Connectors / Ethernet Connectors SMT RJ45 MOD JACK

Modular Connectors / Ethernet Connectors SMT RJ45 MOD JACK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K8206 RJSSE-5381-02
Product Name Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount Mounting Peg
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details