Amphenol Corporation Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks RJSSE-5380

Description
Manufacturer: Amphenol ICC (Commercial Products) Category: Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks Series: RJSSE Termination: Solder Package: Tray Shielding: Shielded, EMI Finger Features: Board Guide, Solder Retention Number of Rows: 1 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 85°C Base Product Number: RJSSE
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (Commercial Products) Category: Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks Series: RJSSE Termination: Solder Package: Tray Shielding: Shielded, EMI Finger Features: Board Guide, Solder Retention Number of Rows: 1 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 85°C Base Product Number: RJSSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks
Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks
Manufacturer: Amphenol ICC (Commercial Products) Category: Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks Series: RJSSE Termination: Solder Package: Tray Shielding: Shielded, EMI Finger Features: Board Guide, Solder Retention Number of Rows: 1 Mounting Type: Surface Mount Operating Temperature: -55°C ~ 85°C Base Product Number: RJSSE

Manufacturer: Amphenol ICC (Commercial Products)
Category: Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks
Series: RJSSE
Termination: Solder
Package: Tray
Shielding: Shielded, EMI Finger
Features: Board Guide, Solder Retention
Number of Rows: 1
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 85°C
Base Product Number: RJSSE

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-RJSSE-5380
Electronic Connector 366-RJSSE-5380
CONN MOD JACK 8P8C R/A SHIELDED Product overview: RJSSE-5380 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSSE-5380 can be used for catalog matching and distributor lookup.

CONN MOD JACK 8P8C R/A SHIELDED Product overview: RJSSE-5380 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSSE-5380 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 84K8202 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
84K8202
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 84K8202
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 108699405 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108699405
Connector/Terminal/Pin 108699405
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, MODULAR CONNECTOR TYPE RJ45 JACK, PORT CONFIGURATION 1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT) 8P8C, LAN CATEGORY CAT5, IP RATING -, CONNECTOR MOUNTING SURFACE MOUNT, CONNECTOR, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, MODULAR CONNECTOR TYPE RJ45 JACK, PORT CONFIGURATION 1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT) 8P8C, LAN CATEGORY CAT5, IP RATING -, CONNECTOR MOUNTING SURFACE MOUNT, CONNECTOR, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-RJSSE-5380 84K8202 108699405
Product Name Connectors, Interconnects --Modular Connectors-- Modular Connector Jacks Electronic Connector Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products