Amphenol Corporation Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions RJSSE-5081

Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions - 84K8199 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
84K8199
Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions 84K8199
CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8199
Product Name Cat5 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1775365-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details