Modular Jacks, Modular Jack - Right Angle, Input Output Connectors RJ45, RA, 8P8C, With LEDs, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSBE5381C2.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Connector
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN MOD JACK 8P8C R/A SHLD
Modular Connectors / Ethernet Connectors RJ45 RA Shielded W/ LEDs
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSBE5381C2 | RJSBE5381C2-ND | RJSBE5381C2 | 49X7147 | RJSBE5381C2 | RJSBE5381C2 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Communications Solutions | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle |