Modular Jacks, Modular Jack - Right Angle, Input Output Connectors RJ45, RA, 8P8C, With LEDs, Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSBE5381C1.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Modular Connectors / Ethernet Connectors 8P Mod Jack Sheilded
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:With LED RoHS Compliant: Yes
MOD JACKS/PLUGS ROHS COMPLIANT: YES
CONN MOD JACK 8P8C R/A SHIELDED
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSBE5381C1 | RJSBE5381C1-ND | RJSBE5381C1 | 63R6339 | 29AC9768 | RJSBE5381C1 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions | Mod Jacks/plugs Rohs Compliant Amphenol Communications Solutions | Modular Connector Jacks |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | Through Hole | Solder |