Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024906-RJSAE538104
Number of Contacts: 8
Gender: Receptacle
Contact Plating: Gold
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024906-RJSAE538104 |
| Product Name | OEM Parts - OEM Parts (O - R) - RJSAE538104 |