Amphenol Communications Solutions Modular Connector Type Amphenol Communications Solutions RJSAE538002.

Description
Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Amphenol Communications Solutions - 15AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amphenol Communications Solutions
15AC0166
Modular Connector Type Amphenol Communications Solutions 15AC0166
Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes

Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC0166
Product Name Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Modular Jack - 95679-001RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details