Amphenol Commercial Products Rj45 Conn, R/a Jack, 8P8C, 2Port, Smt; Modular Connector Type Amphenol Communications Solutions RJSAE-538B-02

Description
RJ45 CONN, R/A JACK, 8P8C, 2PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, R/A JACK, 8P8C, 2PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, R/a Jack, 8P8C, 2Port, Smt; Modular Connector Type Amphenol Communications Solutions - 01M6440 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 2Port, Smt; Modular Connector Type Amphenol Communications Solutions
01M6440
Rj45 Conn, R/a Jack, 8P8C, 2Port, Smt; Modular Connector Type Amphenol Communications Solutions 01M6440
RJ45 CONN, R/A JACK, 8P8C, 2PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 2PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSAE-538B-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-538B-02
Modular Connectors / Ethernet Connectors RJSAE-538B-02
Modular Connectors / Ethernet Connectors STACKED MOD JACKS

Modular Connectors / Ethernet Connectors STACKED MOD JACKS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 01M6440 RJSAE-538B-02
Product Name Rj45 Conn, R/a Jack, 8P8C, 2Port, Smt; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount Board Lock
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers