Amphenol Corporation Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions RJSAE-5385-02

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions - 84K8193 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions
84K8193
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions 84K8193
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSAE-5385-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5385-02
Modular Connectors / Ethernet Connectors RJSAE-5385-02
Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJSAE-5385-02 84K8193 RJSAE-5385-02
Product Name Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details