Amphenol Commercial Products Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions RJSAE-5384-08

Description
MOD CONN, RJ45, JACK, 8P8C, 8PORT, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: No
Datasheet
Description
MOD CONN, RJ45, JACK, 8P8C, 8PORT, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions - 01M6448 - Newark, An Avnet Company
Chicago, IL, United States
Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions
01M6448
Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions 01M6448
MOD CONN, RJ45, JACK, 8P8C, 8PORT, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: No

MOD CONN, RJ45, JACK, 8P8C, 8PORT, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSAE-5384-08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5384-08
Modular Connectors / Ethernet Connectors RJSAE-5384-08
Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Modular Connectors / Ethernet Connectors MODULAR JACK RJ-45

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 01M6448 RJSAE-5384-08
Product Name Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Geometry Right Angle Right Angle
Gender Female / Jack
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers