Amphenol Corporation 1.5A 125V Electronic Connector RJSAE-5381-08

Description
RJ11 Connector, 8 Port, Shielded, Gold Plated, 1.5A, 125V Product overview: RJSAE-5381-08 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSAE-5381-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RJ11 Connector, 8 Port, Shielded, Gold Plated, 1.5A, 125V Product overview: RJSAE-5381-08 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSAE-5381-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 125V Electronic Connector
2022-RJSAE-5381-08
1.5A 125V Electronic Connector 2022-RJSAE-5381-08
RJ11 Connector, 8 Port, Shielded, Gold Plated, 1.5A, 125V Product overview: RJSAE-5381-08 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSAE-5381-08 can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Port, Shielded, Gold Plated, 1.5A, 125V Product overview: RJSAE-5381-08 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSAE-5381-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1340889-RJSAE-5381-08 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1340889-RJSAE-5381-08
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1340889-RJSAE-5381-08
Win Source Part Number: 1340889-RJSAE-5381-0 8 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: RJSAE Features: Board Lock Connector Type: Jack Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 8 Standard Package: 15 LED Color: Yellow - Green Tab Direction: Up and Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: RJSAE538

Win Source Part Number: 1340889-RJSAE-5381-08
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Series: RJSAE
Features: Board Lock
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 8
Standard Package: 15
LED Color: Yellow - Green
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: RJSAE538

Buy Now Datasheet
Ethernet Connectors - 1820887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1820887
Ethernet Connectors 1820887
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Connectors - 1820647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1820647
Ethernet Connectors 1820647
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
CONN MOD JACK 8P8C R/A SHIELDED - 44-RJSAE-5381-08 - Utmel Electronic Limited
Hong Kong, China
CONN MOD JACK 8P8C R/A SHIELDED
44-RJSAE-5381-08
CONN MOD JACK 8P8C R/A SHIELDED 44-RJSAE-5381-08
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site
Modular Connector Jacks - RJSAE-5381-08 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
RJSAE-5381-08
Modular Connector Jacks RJSAE-5381-08
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions - 84K8192 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
84K8192
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions 84K8192
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJSAE-5381-08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5381-08
Modular Connectors / Ethernet Connectors RJSAE-5381-08
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2022-RJSAE-5381-08 1340889-RJSAE-5381-08 1820887 1820647 44-RJSAE-5381-08 RJSAE-5381-08 84K8192 RJSAE-5381-08
Product Name 1.5A 125V Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Ethernet Connectors Ethernet Connectors CONN MOD JACK 8P8C R/A SHIELDED Modular Connector Jacks Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole Solder Solder Solder Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51767-10900000A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 9 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Mounting Through Hole
View Details