Amphenol Corporation Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions RJSAE-5381-04

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions - 84K8191 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions
84K8191
Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions 84K8191
CAT5 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSAE-5381-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5381-04
Modular Connectors / Ethernet Connectors RJSAE-5381-04
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K8191 RJSAE-5381-04
Product Name Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers